Manufacturer: Lumex Opto/Components Inc.
Win Source Part Number: 1102542-OED-ST-23G
Packaging: Bulk
Orientation: Side View
Mounting: Through Hole, Right Angle
Viewing Angle: 60°
Wavelength: 880nm
Current - Dark (Id) (Max): 100nA
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -20°C to 100°C (TA)
Dimension: Radial
Maximum Current Collector: 4mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 1102542-OED-ST-23G |
| Product Name | Optical Sensors - Optical Sensors - Phototransistors - OED-ST-23G |