Manufacturer: Lumex Opto/Components Inc.
Win Source Part Number: 773719-OED-EL-23G
Packaging: Bulk
Type: Infrared (IR)
Operating Temperature Range: -20°C ~ 85°C (TA)
Package: 2-SMD, No Lead
Orientation: Top View
Mounting: SMD
Viewing Angle: 60°
Voltage - Forward (Vf) (Typ): 1.3V
Part Status: Obsolete(EOL)
Family Name: OED-EL-23G
Wavelength: 940nm
Radiant Intensity (Ie) Min @ If: 30mW/sr @ 50mA
Categories: Optoelectronics
Current - DC Forward (If) (Maximum): 60mA
Introduction Date: January 20, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 773719-OED-EL-23G |
| Product Name | Infrared, UV, Visible Emitters - OED-EL-23G |