ITW Electronic Component Solutions - Lumex Diode; Clear; T-5; 940 nm (Peak); 1.4 V(Typ.) Forward OED-EL-1L1

Description
Infrared Emitting Diode, Clear Color, 940 nm Wavelength Power dissipation is 150 mW Operating temperature is -25 °C to +85 °C Voltage reverse is 5 V. Spectral bandwidth is 45 nm.
Description
Infrared Emitting Diode, Clear Color, 940 nm Wavelength Power dissipation is 150 mW Operating temperature is -25 °C to +85 °C Voltage reverse is 5 V. Spectral bandwidth is 45 nm.

Suppliers

Company
Product
Description
Supplier Links
Diode; Clear; T-5; 940 nm (Peak); 1.4 V(Typ.) Forward - 70127314 - Allied Electronics, Inc.
Fort Worth, TX, USA
Diode; Clear; T-5; 940 nm (Peak); 1.4 V(Typ.) Forward
70127314
Diode; Clear; T-5; 940 nm (Peak); 1.4 V(Typ.) Forward 70127314
Infrared Emitting Diode, Clear Color, 940 nm Wavelength Power dissipation is 150 mW Operating temperature is -25 °C to +85 °C Voltage reverse is 5 V. Spectral bandwidth is 45 nm.

Infrared Emitting Diode, Clear Color, 940 nm Wavelength

  • Power dissipation is 150 mW
  • Operating temperature is -25 °C to +85 °C
    Voltage reverse is 5 V. Spectral bandwidth is 45 nm.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital LED Displays
Product Number 70127314
Product Name Diode; Clear; T-5; 940 nm (Peak); 1.4 V(Typ.) Forward
Display Type Dot Matrix
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details