ITW Electronic Component Solutions - Lumex Optoisolators - Transistor, Photovoltaic Output - OCP-PCT4116/E OCP-PCT4116/E

Description
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 790888-OCP-PCT4116/E Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -30°C ~ 100°C Package: 16-DIP (0.300", 7.62mm) Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 5μs, 4μs Number of Channels: 4 Voltage - Isolation: 5000Vrms Categories: Isolators Manufacturer Package: 16-DIP Output Voltage MAX: 60V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 60% @ 2mA Current Transfer Ratio (Maximum): 600% @ 2mA Vce Saturation (Maximum): 300mV Alternative Parts (Cross-Reference): ACPL-847-060E; ISP847-2; ISP847-1; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 790888-OCP-PCT4116/E Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -30°C ~ 100°C Package: 16-DIP (0.300", 7.62mm) Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 5μs, 4μs Number of Channels: 4 Voltage - Isolation: 5000Vrms Categories: Isolators Manufacturer Package: 16-DIP Output Voltage MAX: 60V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 60% @ 2mA Current Transfer Ratio (Maximum): 600% @ 2mA Vce Saturation (Maximum): 300mV Alternative Parts (Cross-Reference): ACPL-847-060E; ISP847-2; ISP847-1; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - OCP-PCT4116/E - 790888-OCP-PCT4116/E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - OCP-PCT4116/E
790888-OCP-PCT4116/E
Optoisolators - Transistor, Photovoltaic Output - OCP-PCT4116/E 790888-OCP-PCT4116/E
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 790888-OCP-PCT4116/E Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -30°C ~ 100°C Package: 16-DIP (0.300", 7.62mm) Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 5μs, 4μs Number of Channels: 4 Voltage - Isolation: 5000Vrms Categories: Isolators Manufacturer Package: 16-DIP Output Voltage MAX: 60V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 60% @ 2mA Current Transfer Ratio (Maximum): 600% @ 2mA Vce Saturation (Maximum): 300mV Alternative Parts (Cross-Reference): ACPL-847-060E; ISP847-2; ISP847-1; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Lumex Opto/Components Inc.
Win Source Part Number: 790888-OCP-PCT4116/E
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -30°C ~ 100°C
Package: 16-DIP (0.300", 7.62mm)
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 5μs, 4μs
Number of Channels: 4
Voltage - Isolation: 5000Vrms
Categories: Isolators
Manufacturer Package: 16-DIP
Output Voltage MAX: 60V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 60% @ 2mA
Current Transfer Ratio (Maximum): 600% @ 2mA
Vce Saturation (Maximum): 300mV
Alternative Parts (Cross-Reference): ACPL-847-060E; ISP847-2; ISP847-1;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 790888-OCP-PCT4116/E
Product Name Optoisolators - Transistor, Photovoltaic Output - OCP-PCT4116/E
Input DC; DC
Output Phototransistor; Transistor
Isolation Voltage 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3250MC12HXUMA1CT-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details