OPTOISOLATR 5KV TRANSISTOR 4-DIP Product overview: OCP-PCT114/C from Lumex, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-OCP-PCT114/C can be used for catalog matching and distributor lookup.
Manufacturer: Lumex Opto/Components Inc.
Win Source Part Number: 790887-OCP-PCT114/C
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -30°C ~ 100°C
Package: 4-DIP (0.300", 7.62mm)
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 5μs, 4μs
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Family Name: OCP-PCT114/C
Categories: Isolators
Manufacturer Package: 4-DIP
Output Voltage MAX: 60V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 60% @ 2mA
Current Transfer Ratio (Maximum): 600% @ 2mA
Vce Saturation (Maximum): 300mV
Alternative Parts (Cross-Reference): TCET1110; CPC1303G; TPC816MA C9G; TPC816MC C9G;
Introduction Date: January 28, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors |
| Product Number | 903-OCP-PCT114/C | 790887-OCP-PCT114/C |
| Product Name | 5KV DIP Bipolar Transistor | Optoisolators - Transistor, Photovoltaic Output - OCP-PCT114/C |
| Package Type | Tube | SOT3 |