KNITTER-SWITCH MTE 206 S Toggle Switch
| RS Components, Ltd. | |
|---|---|
| Product Category | Toggle Switches |
| Product Number | 8199284 |
| Product Name | Toggle Switches |
| Switch Type | Toggle |
| Momentary Contact Switch Function | (on)-off-(on) |
| Pole & Throw Specifications | Double Pole, Double Throw |
| Terminal Type | Solder Terminals; Straight PC Pins; Solder |