Techspray, an ITW Company Tip, Soldering, Chisel, 2.4Mm; Tip / Nozzle Width Plato MS-3300LF

Description
TIP, SOLDERING, CHISEL, 2.4MM; Tip / Nozzle Width:2.4mm; Tip / Nozzle Style:Chisel; For Use With:WS 80, WSD 80, WSD 130, WSD 150 Soldering Stations & WSP 80, MPR 80 Soldering Pencils; Product Range:Plato MS Series; Diameter:0.237" RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING, CHISEL, 2.4MM; Tip / Nozzle Width:2.4mm; Tip / Nozzle Style:Chisel; For Use With:WS 80, WSD 80, WSD 130, WSD 150 Soldering Stations & WSP 80, MPR 80 Soldering Pencils; Product Range:Plato MS Series; Diameter:0.237" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering, Chisel, 2.4Mm; Tip / Nozzle Width Plato - 46M5719 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering, Chisel, 2.4Mm; Tip / Nozzle Width Plato
46M5719
Tip, Soldering, Chisel, 2.4Mm; Tip / Nozzle Width Plato 46M5719
TIP, SOLDERING, CHISEL, 2.4MM; Tip / Nozzle Width:2.4mm; Tip / Nozzle Style:Chisel; For Use With:WS 80, WSD 80, WSD 130, WSD 150 Soldering Stations & WSP 80, MPR 80 Soldering Pencils; Product Range:Plato MS Series; Diameter:0.237" RoHS Compliant: Yes

TIP, SOLDERING, CHISEL, 2.4MM; Tip / Nozzle Width:2.4mm; Tip / Nozzle Style:Chisel; For Use With:WS 80, WSD 80, WSD 130, WSD 150 Soldering Stations & WSP 80, MPR 80 Soldering Pencils; Product Range:Plato MS Series; Diameter:0.237" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 46M5719
Product Name Tip, Soldering, Chisel, 2.4Mm; Tip / Nozzle Width Plato
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Stations - 631071 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Rotor Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 300 kwatts
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-RHB-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details