Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ROTARY SWITCHES
ITW SWITCHES USA
MRS 12V-19 -- ROTARY SWITCHES
ITW Switches USA
Rotary Switches
MRS 12V-19
Description
KNITTER-SWITCH MRS 12V-19 Rotary Switch
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
KNITTER-SWITCH MRS 12V-19 Rotary Switch
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Switches
7118410
Rotary Switches
7118410
KNITTER-SWITCH MRS 12V-19 Rotary Switch
KNITTER-SWITCH MRS 12V-19 Rotary Switch
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Switches
7118410P
Rotary Switches
7118410P
KNITTER-SWITCH MRS 12V-19 Rotary Switch
KNITTER-SWITCH MRS 12V-19 Rotary Switch
Supplier's Site
Technical Specifications
RS Components, Ltd.
RS Components, Ltd.
Product Category
Rotary Switches
Rotary Switches
Product Number
7118410
7118410P
Product Name
Rotary Switches
Rotary Switches
Positions per Pole
9
9
Unlock Full Specs
to access all available technical data
Similar Products
Schmersal Inc.
Selector Switch
S900-SH
View Details
RS Components, Ltd.
Selector Switches
2383954
Specs
Number of Poles
2 poles
Positions per Pole
3
Terminal Type
Screw Terminals; Screw
View Details
SCHURTER Inc
Rotary Switches
33.4026
View Details
Altech Corp.
Rotary Switches
2ASL7LB-1-110
View Details