ITW Switches UK Backshell, D Sub, Db, 25Position; Product Range Itw Mcmurdo MDJ25

Description
BACKSHELL, D SUB, DB, 25POSITION; Product Range:J Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Plastic Body RoHS Compliant: Yes
Datasheet
Description
BACKSHELL, D SUB, DB, 25POSITION; Product Range:J Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Plastic Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backshell, D Sub, Db, 25Position; Product Range Itw Mcmurdo - 83K8972 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, D Sub, Db, 25Position; Product Range Itw Mcmurdo
83K8972
Backshell, D Sub, Db, 25Position; Product Range Itw Mcmurdo 83K8972
BACKSHELL, D SUB, DB, 25POSITION; Product Range:J Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Plastic Body RoHS Compliant: Yes

BACKSHELL, D SUB, DB, 25POSITION; Product Range:J Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Plastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 83K8972
Product Name Backshell, D Sub, Db, 25Position; Product Range Itw Mcmurdo
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 90 mm (3.54 inch)
Bearing Bore / Ring O.D. 3.15 inch (80 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details