Win Source Part Number: 1342295-LPF-C051303S
Category: Optoelectronics - Light Pipes
Series: TransBrite™
Type: Rigid
Color: Clear
Package: Bulk
Standard Package: 1,000
Configuration: 5 Wide
Mounting Type: Board Mount, Snap-In, Right Angle
Lens Style: Round with Flat Top
Lens Size: 2.8mm
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Lumex Opto/Components Inc.
Base Product Number: LPF-C051303
| Win Source Electronics | |
|---|---|
| Product Category | LED Lamps |
| Product Number | LPF-C051303S |
| Product Name | Optoelectronics - Light Pipes |