ITW Electronic Component Solutions - Lumex Light Pipe, Dual, Round, Pcb; Length Lumex LPF-C021303S

Description
LIGHT PIPE, DUAL, ROUND, PCB; Length:22mm; No. of Light Pipes:2Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:Surface; Light Pipe Colour:Transparent; Product Range:-; Material:Polycarbona te RoHS Compliant: Yes
Datasheet
Description
LIGHT PIPE, DUAL, ROUND, PCB; Length:22mm; No. of Light Pipes:2Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:Surface; Light Pipe Colour:Transparent; Product Range:-; Material:Polycarbona te RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipe, Dual, Round, Pcb; Length Lumex - 26K6027 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Dual, Round, Pcb; Length Lumex
26K6027
Light Pipe, Dual, Round, Pcb; Length Lumex 26K6027
LIGHT PIPE, DUAL, ROUND, PCB; Length:22mm; No. of Light Pipes:2Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:Surface; Light Pipe Colour:Transparent; Product Range:-; Material:Polycarbona te RoHS Compliant: Yes

LIGHT PIPE, DUAL, ROUND, PCB; Length:22mm; No. of Light Pipes:2Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:Surface; Light Pipe Colour:Transparent; Product Range:-; Material:Polycarbonate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Guides
Product Number 26K6027
Product Name Light Pipe, Dual, Round, Pcb; Length Lumex
Light Guide Type LED
Unlock Full Specs
to access all available technical data

Similar Products

UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Fiber Optic Bundle, High Grade FS, 11 mm Ferrule, 0.125 in., 24 in. - 77577 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 610 mm (24 inch)
Diameter 3.2 mm (0.1260 inch)
View Details
Light Pipes - 2007309-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details