ITW Electronic Component Solutions - Lumex Light Pipes LPF-C012301S

Description
Light Pipe 2 High Clear Rigid Board Mount, Snap-In, Right Angle
Request a Quote Datasheet
Description
Light Pipe 2 High Clear Rigid Board Mount, Snap-In, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipes - 67-1849-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
67-1849-ND
Light Pipes 67-1849-ND
Light Pipe 2 High Clear Rigid Board Mount, Snap-In, Right Angle

Light Pipe 2 High Clear Rigid Board Mount, Snap-In, Right Angle

Buy Now Datasheet
Light Pipe, Right Angle, 13.97 Mm, Circular, 2, Transparent, Pc Board Rohs Compliant Lumex - 89T8797 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Right Angle, 13.97 Mm, Circular, 2, Transparent, Pc Board Rohs Compliant Lumex
89T8797
Light Pipe, Right Angle, 13.97 Mm, Circular, 2, Transparent, Pc Board Rohs Compliant Lumex 89T8797
Light Pipe, Right Angle, 13.97 mm, Circular, 2, Transparent, PC Board RoHS Compliant: Yes

Light Pipe, Right Angle, 13.97 mm, Circular, 2, Transparent, PC Board RoHS Compliant: Yes

Supplier's Site Datasheet
Light Pipe, Dual, Round, Pcb; Length Lumex - 77M0695 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Dual, Round, Pcb; Length Lumex
77M0695
Light Pipe, Dual, Round, Pcb; Length Lumex 77M0695
LIGHT PIPE, DUAL, ROUND, PCB; Length:13.97mm; No. of Light Pipes:2Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:Surface; Light Pipe Colour:Transparent; Product Range:-; For Use With:LED Series SML-LX23 RoHS Compliant: Yes

LIGHT PIPE, DUAL, ROUND, PCB; Length:13.97mm; No. of Light Pipes:2Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:Surface; Light Pipe Colour:Transparent; Product Range:-; For Use With:LED Series SML-LX23 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Guides Light Guides
Product Number 67-1849-ND 89T8797
Product Name Light Pipes Light Pipe, Right Angle, 13.97 Mm, Circular, 2, Transparent, Pc Board Rohs Compliant Lumex
Light Guide Type LED LED
Unlock Full Specs
to access all available technical data

Similar Products

Light Pipes - 1761013-3 - TE Connectivity
Specs
Operating Temp -55 to 85 C (-67 to 185 F)
View Details
Liquid Light Guide, 39.4 in., 420-2000 nm, 0.2 in. Core, 0.52 NA - 77636 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 5.1 mm (0.2008 inch)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Light Guides -  - Dymax
Specs
Angle Flexible
View Details