ITW Electronic Component Solutions - Lumex Oled Display, White, 76.72Mm; Character Count X Line Lumex LOD-H02002DP-W

Description
OLED DISPLAY, WHITE, 76.72MM; Character Count x Line:20 x 2; Display Appearance:White on Black; Logic Voltage:5V; Interface Type:I2C, Parallel, SPI; Font Set:English, Cyrillic, Euro, Japanese; Character Size:5.57mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OLED DISPLAY, WHITE, 76.72MM; Character Count x Line:20 x 2; Display Appearance:White on Black; Logic Voltage:5V; Interface Type:I2C, Parallel, SPI; Font Set:English, Cyrillic, Euro, Japanese; Character Size:5.57mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oled Display, White, 76.72Mm; Character Count X Line Lumex - 49Y4189 - Newark, An Avnet Company
Chicago, IL, United States
Oled Display, White, 76.72Mm; Character Count X Line Lumex
49Y4189
Oled Display, White, 76.72Mm; Character Count X Line Lumex 49Y4189
OLED DISPLAY, WHITE, 76.72MM; Character Count x Line:20 x 2; Display Appearance:White on Black; Logic Voltage:5V; Interface Type:I2C, Parallel, SPI; Font Set:English, Cyrillic, Euro, Japanese; Character Size:5.57mm; Product Range:- RoHS Compliant: Yes

OLED DISPLAY, WHITE, 76.72MM; Character Count x Line:20 x 2; Display Appearance:White on Black; Logic Voltage:5V; Interface Type:I2C, Parallel, SPI; Font Set:English, Cyrillic, Euro, Japanese; Character Size:5.57mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 49Y4189
Product Name Oled Display, White, 76.72Mm; Character Count X Line Lumex
Character Type Alphanumeric
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 4 inches (102 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
OLED Displays - 2492716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 98 mm (3.86 inch)
Height 10 mm (0.3937 inch)
Depth 10 mm (0.3937 inch)
View Details
LED Character and Numeric - 1497-XDMDK14A4-1A-ND - DigiKey
Specs
Display Type Segmented
Common Common Anode
LED Color Red
View Details