ITW Electronic Component Solutions - Lumex LED Character and Numeric LDS-SMHTA5604RISIT

Description
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.95V 20mA 0.669"" H x 0.492"" W x 0.154"" D (17.00mm x 12.50mm x 3.90mm) 10-SMD, No Lead"
Request a Quote Datasheet
Description
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.95V 20mA 0.669"" H x 0.492"" W x 0.154"" D (17.00mm x 12.50mm x 3.90mm) 10-SMD, No Lead"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Character and Numeric - 67-2165-1-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
67-2165-1-ND
LED Character and Numeric 67-2165-1-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.95V 20mA 0.669"" H x 0.492"" W x 0.154"" D (17.00mm x 12.50mm x 3.90mm) 10-SMD, No Lead"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.95V 20mA 0.669"" H x 0.492"" W x 0.154"" D (17.00mm x 12.50mm x 3.90mm) 10-SMD, No Lead"

Buy Now Datasheet
LED Character and Numeric - 67-2165-6-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
67-2165-6-ND
LED Character and Numeric 67-2165-6-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.95V 20mA 0.669"" H x 0.492"" W x 0.154"" D (17.00mm x 12.50mm x 3.90mm) 10-SMD, No Lead"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.95V 20mA 0.669"" H x 0.492"" W x 0.154"" D (17.00mm x 12.50mm x 3.90mm) 10-SMD, No Lead"

Buy Now Datasheet
LED Character and Numeric - 67-2165-2-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
67-2165-2-ND
LED Character and Numeric 67-2165-2-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.95V 20mA 0.669"" H x 0.492"" W x 0.154"" D (17.00mm x 12.50mm x 3.90mm) 10-SMD, No Lead"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.95V 20mA 0.669"" H x 0.492"" W x 0.154"" D (17.00mm x 12.50mm x 3.90mm) 10-SMD, No Lead"

Buy Now Datasheet
Display, 7-Segment, 14.22Mm, Red; Led Color Lumex - 89T7850 - Newark, An Avnet Company
Chicago, IL, United States
Display, 7-Segment, 14.22Mm, Red; Led Color Lumex
89T7850
Display, 7-Segment, 14.22Mm, Red; Led Color Lumex 89T7850
DISPLAY, 7-SEGMENT, 14.22MM, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:1.95V; Luminous Intensity:6mcd; No. of Digits / Alpha:1; Character Size:14.22mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

DISPLAY, 7-SEGMENT, 14.22MM, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:1.95V; Luminous Intensity:6mcd; No. of Digits / Alpha:1; Character Size:14.22mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Display, 7-Segment, 14.22Mm, Red, Full Reel; Led Color Lumex - 89T7851 - Newark, An Avnet Company
Chicago, IL, United States
Display, 7-Segment, 14.22Mm, Red, Full Reel; Led Color Lumex
89T7851
Display, 7-Segment, 14.22Mm, Red, Full Reel; Led Color Lumex 89T7851
DISPLAY, 7-SEGMENT, 14.22MM, RED, FULL REEL; LED Color:Red; Forward Current If:20mA; Forward Voltage:1.95V; Luminous Intensity:6mcd; No. of Digits / Alpha:1; Character Size:14.22mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

DISPLAY, 7-SEGMENT, 14.22MM, RED, FULL REEL; LED Color:Red; Forward Current If:20mA; Forward Voltage:1.95V; Luminous Intensity:6mcd; No. of Digits / Alpha:1; Character Size:14.22mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays
Product Number 67-2165-1-ND 89T7850
Product Name LED Character and Numeric Display, 7-Segment, 14.22Mm, Red; Led Color Lumex
Display Type Segmented Segmented
Common Common Anode
LED Color Red Red
Number of Characters 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details