ITW Electronic Component Solutions - Lumex Optoelectronics - Display Modules - LED Character and Numeric LDS-E5006RI

Description
Win Source Part Number: 1000595-LDS-E5006RI Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Bulk Standard Package: 40 Millicandela Rating: 6mcd Voltage - Forward (Vf) (Typ): 1.7V Current - Test: 10mA Wavelength - Peak: 660nm Power Dissipation (Max): 100mW Display Type: 16-Segment, Alphanumeric Number of Characters: 1 Digit/Alpha Size: 0.50" (12.70mm) Common Pin: Common Anode Package / Case: 18-DIP (0.500", 12.70mm) Dimension: 0.984" H x 0.630" W x 0.374" D (25.00mm x 16.00mm x 9.50mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-2284,LDS-E5006RI- NDR,LDS-E5006RI-ND Base Product Number: LDS-E5006
Request a Quote Datasheet
Description
Win Source Part Number: 1000595-LDS-E5006RI Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Bulk Standard Package: 40 Millicandela Rating: 6mcd Voltage - Forward (Vf) (Typ): 1.7V Current - Test: 10mA Wavelength - Peak: 660nm Power Dissipation (Max): 100mW Display Type: 16-Segment, Alphanumeric Number of Characters: 1 Digit/Alpha Size: 0.50" (12.70mm) Common Pin: Common Anode Package / Case: 18-DIP (0.500", 12.70mm) Dimension: 0.984" H x 0.630" W x 0.374" D (25.00mm x 16.00mm x 9.50mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-2284,LDS-E5006RI- NDR,LDS-E5006RI-ND Base Product Number: LDS-E5006
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Display Modules - LED Character and Numeric - 1000595-LDS-E5006RI - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
1000595-LDS-E5006RI
Optoelectronics - Display Modules - LED Character and Numeric 1000595-LDS-E5006RI
Win Source Part Number: 1000595-LDS-E5006RI Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Bulk Standard Package: 40 Millicandela Rating: 6mcd Voltage - Forward (Vf) (Typ): 1.7V Current - Test: 10mA Wavelength - Peak: 660nm Power Dissipation (Max): 100mW Display Type: 16-Segment, Alphanumeric Number of Characters: 1 Digit/Alpha Size: 0.50" (12.70mm) Common Pin: Common Anode Package / Case: 18-DIP (0.500", 12.70mm) Dimension: 0.984" H x 0.630" W x 0.374" D (25.00mm x 16.00mm x 9.50mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-2284,LDS-E5006RI- NDR,LDS-E5006RI-ND Base Product Number: LDS-E5006

Win Source Part Number: 1000595-LDS-E5006RI
Category: Optoelectronics>Display Modules - LED Character and Numeric
Color: Red
Package: Bulk
Standard Package: 40
Millicandela Rating: 6mcd
Voltage - Forward (Vf) (Typ): 1.7V
Current - Test: 10mA
Wavelength - Peak: 660nm
Power Dissipation (Max): 100mW
Display Type: 16-Segment, Alphanumeric
Number of Characters: 1
Digit/Alpha Size: 0.50" (12.70mm)
Common Pin: Common Anode
Package / Case: 18-DIP (0.500", 12.70mm)
Dimension: 0.984" H x 0.630" W x 0.374" D (25.00mm x 16.00mm x 9.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: 67-2284,LDS-E5006RI-NDR,LDS-E5006RI-ND
Base Product Number: LDS-E5006

Buy Now Datasheet
.5Alpha/num Dspl,660Nmred,c/a,gry/wht Rohs Compliant Lumex - 19J8345 - Newark, An Avnet Company
Chicago, IL, United States
.5Alpha/num Dspl,660Nmred,c/a,gry/wht Rohs Compliant Lumex
19J8345
.5Alpha/num Dspl,660Nmred,c/a,gry/wht Rohs Compliant Lumex 19J8345
.5ALPHA/NUM DSPL,660nmRED,C/A,GR Y/WHT RoHS Compliant: Yes

.5ALPHA/NUM DSPL,660nmRED,C/A,GRY/WHT RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays
Product Number 1000595-LDS-E5006RI 19J8345
Product Name Optoelectronics - Display Modules - LED Character and Numeric .5Alpha/num Dspl,660Nmred,c/a,gry/wht Rohs Compliant Lumex
Display Type Dot Matrix Segmented
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details