ITW Electronic Component Solutions - Lumex LED Character and Numeric LDS-C816RI

Description
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 1.8V 10mA 1.091"" H x 0.787"" W x 0.331"" D (27.70mm x 20.00mm x 8.40mm) 16-DIP (0.600"", 15.24mm), 13 Leads"
Request a Quote Datasheet
Description
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 1.8V 10mA 1.091"" H x 0.787"" W x 0.331"" D (27.70mm x 20.00mm x 8.40mm) 16-DIP (0.600"", 15.24mm), 13 Leads"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Character and Numeric - 67-1484-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
67-1484-ND
LED Character and Numeric 67-1484-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 1.8V 10mA 1.091"" H x 0.787"" W x 0.331"" D (27.70mm x 20.00mm x 8.40mm) 16-DIP (0.600"", 15.24mm), 13 Leads"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 1.8V 10mA 1.091"" H x 0.787"" W x 0.331"" D (27.70mm x 20.00mm x 8.40mm) 16-DIP (0.600"", 15.24mm), 13 Leads"

Buy Now Datasheet
Display, Seven Segment, 20Mm, Red; Led Color Lumex - 09J9488 - Newark, An Avnet Company
Chicago, IL, United States
Display, Seven Segment, 20Mm, Red; Led Color Lumex
09J9488
Display, Seven Segment, 20Mm, Red; Led Color Lumex 09J9488
DISPLAY, SEVEN SEGMENT, 20MM, RED; LED Color:Red; Forward Current If:10mA; Forward Voltage:1.8V; Luminous Intensity:13.3mcd; No. of Digits / Alpha:1; Character Size:20.32mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

DISPLAY, SEVEN SEGMENT, 20MM, RED; LED Color:Red; Forward Current If:10mA; Forward Voltage:1.8V; Luminous Intensity:13.3mcd; No. of Digits / Alpha:1; Character Size:20.32mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays
Product Number 67-1484-ND 09J9488
Product Name LED Character and Numeric Display, Seven Segment, 20Mm, Red; Led Color Lumex
Display Type Segmented Segmented
Common Common Cathode
LED Color Red Red
Number of Characters 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Linear Digital Display - SA100 - BEI Sensors
Specs
Display Type Segmented
Character Type Numeric
LED Color Green
View Details