ITW Electronic Component Solutions - Lumex Display, Seven Segment, 20.4Mm, Green; Led Color Lumex LDS-C812RI

Description
DISPLAY, SEVEN SEGMENT, 20.4MM, GREEN; LED Color:Green; Forward Current If:10mA; Forward Voltage:2V; Luminous Intensity:2.5mcd; No. of Digits / Alpha:1; Character Size:20.3mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DISPLAY, SEVEN SEGMENT, 20.4MM, GREEN; LED Color:Green; Forward Current If:10mA; Forward Voltage:2V; Luminous Intensity:2.5mcd; No. of Digits / Alpha:1; Character Size:20.3mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Seven Segment, 20.4Mm, Green; Led Color Lumex - 19J8329 - Newark, An Avnet Company
Chicago, IL, United States
Display, Seven Segment, 20.4Mm, Green; Led Color Lumex
19J8329
Display, Seven Segment, 20.4Mm, Green; Led Color Lumex 19J8329
DISPLAY, SEVEN SEGMENT, 20.4MM, GREEN; LED Color:Green; Forward Current If:10mA; Forward Voltage:2V; Luminous Intensity:2.5mcd; No. of Digits / Alpha:1; Character Size:20.3mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

DISPLAY, SEVEN SEGMENT, 20.4MM, GREEN; LED Color:Green; Forward Current If:10mA; Forward Voltage:2V; Luminous Intensity:2.5mcd; No. of Digits / Alpha:1; Character Size:20.3mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 19J8329
Product Name Display, Seven Segment, 20.4Mm, Green; Led Color Lumex
Display Type Segmented
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
OLED Displays - 8143004 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Yellow; Yellow
Height 10 mm (0.3937 inch)
Depth 32 mm (1.26 inch)
View Details
LED Character and Numeric - XAMR20A-ND - DigiKey
Specs
Display Type Segmented
Character Type Alphanumeric
Common Common Anode
View Details