ITW Electronic Component Solutions - Lumex .56IN. 7 SEGMENT SINGLE DISPLAY, 565NM GREEN, GRAY FACE, WHITE SEGMENTS, COMMON LDS-C512RI

Description
.56IN. 7 SEGMENT SINGLE DISPLAY, 565NM GREEN, GRAY FACE, WHITE SEGMENTS, COMMON
Datasheet
Description
.56IN. 7 SEGMENT SINGLE DISPLAY, 565NM GREEN, GRAY FACE, WHITE SEGMENTS, COMMON
Datasheet

Suppliers

Company
Product
Description
Supplier Links
.56IN. 7 SEGMENT SINGLE DISPLAY, 565NM GREEN, GRAY FACE, WHITE SEGMENTS, COMMON - 70127357 - Allied Electronics, Inc.
Fort Worth, TX, USA
.56IN. 7 SEGMENT SINGLE DISPLAY, 565NM GREEN, GRAY FACE, WHITE SEGMENTS, COMMON
70127357
.56IN. 7 SEGMENT SINGLE DISPLAY, 565NM GREEN, GRAY FACE, WHITE SEGMENTS, COMMON 70127357
.56IN. 7 SEGMENT SINGLE DISPLAY, 565NM GREEN, GRAY FACE, WHITE SEGMENTS, COMMON

.56IN. 7 SEGMENT SINGLE DISPLAY, 565NM GREEN, GRAY FACE, WHITE SEGMENTS, COMMON

Supplier's Site
Display, Seven Segment, 14Mm, Green; Led Color Lumex - 09J9486 - Newark, An Avnet Company
Chicago, IL, United States
Display, Seven Segment, 14Mm, Green; Led Color Lumex
09J9486
Display, Seven Segment, 14Mm, Green; Led Color Lumex 09J9486
DISPLAY, SEVEN SEGMENT, 14MM, GREEN; LED Color:Green; Forward Current If:10mA; Forward Voltage:2.2V; Luminous Intensity:3.5mcd; No. of Digits / Alpha:1; Character Size:14.2mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

DISPLAY, SEVEN SEGMENT, 14MM, GREEN; LED Color:Green; Forward Current If:10mA; Forward Voltage:2.2V; Luminous Intensity:3.5mcd; No. of Digits / Alpha:1; Character Size:14.2mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays
Product Number 70127357 09J9486
Product Name .56IN. 7 SEGMENT SINGLE DISPLAY, 565NM GREEN, GRAY FACE, WHITE SEGMENTS, COMMON Display, Seven Segment, 14Mm, Green; Led Color Lumex
Display Type Segmented Segmented
Character Type Numeric
LED Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
LED Dot Matrix and Cluster - 441-1078-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
Common Common Anode; Common Cathode
LED Color Green
Typical Intensity 300000 microCandela
View Details