ITW Electronic Component Solutions - Lumex Seven-Segment Numeric Led Display,1-Character,green,dip Rohs Compliant Lumex LDS-C352RI

Description
Seven-Segment Numeric LED Display,1-CHARACTER, Green,DIP RoHS Compliant: Yes
Description
Seven-Segment Numeric LED Display,1-CHARACTER, Green,DIP RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Seven-Segment Numeric Led Display,1-Character,green,dip Rohs Compliant Lumex - 19J8263 - Newark, An Avnet Company
Chicago, IL, United States
Seven-Segment Numeric Led Display,1-Character,green,dip Rohs Compliant Lumex
19J8263
Seven-Segment Numeric Led Display,1-Character,green,dip Rohs Compliant Lumex 19J8263
Seven-Segment Numeric LED Display,1-CHARACTER, Green,DIP RoHS Compliant: Yes

Seven-Segment Numeric LED Display,1-CHARACTER,Green,DIP RoHS Compliant: Yes

Supplier's Site
LED Display, 7-Segment; 2500 ucd (Typ.)@ 10 mA (Axial); 565 nm (Typ.); 0.3 in. - 70127582 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED Display, 7-Segment; 2500 ucd (Typ.)@ 10 mA (Axial); 565 nm (Typ.); 0.3 in.
70127582
LED Display, 7-Segment; 2500 ucd (Typ.)@ 10 mA (Axial); 565 nm (Typ.); 0.3 in. 70127582
Seven Segment LED Display, 0.30 " Character Height, 565 nm (Typ.) Peak Wavelength Forward voltage 2.2 V (Typ.) LED display maximum operating temperature +85 °C.

Seven Segment LED Display, 0.30 " Character Height, 565 nm (Typ.) Peak Wavelength

  • Forward voltage 2.2 V (Typ.)
    LED display maximum operating temperature +85 °C.
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Digital LED Displays Digital LED Displays
Product Number 19J8263 70127582
Product Name Seven-Segment Numeric Led Display,1-Character,green,dip Rohs Compliant Lumex LED Display, 7-Segment; 2500 ucd (Typ.)@ 10 mA (Axial); 565 nm (Typ.); 0.3 in.
Display Type Segmented Segmented
Character Type Numeric
Wavelength 565 nm
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
OLED Displays - 2492716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 98 mm (3.86 inch)
Height 10 mm (0.3937 inch)
Depth 10 mm (0.3937 inch)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Precision Digital Readout - PD603 - Stellar Technology
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details