ITW Electronic Component Solutions - Lumex Display Modules - Display Modules - LED Character and Numeric - LDS-C322RI LDS-C322RI

Description
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 778453-LDS-C322RI Packaging: Bulk Color: Green Package: 10-DIP (0.200", 5.08mm) Millicandela Rating: 2.5mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 10mA Wavelength - Peak: 565nm Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.36" (9.14mm) Common Pin: Common Cathode Family Name: LDS-C322RI Categories: Optoelectronics Dimension: 0.551" H x 0.295" W x 0.335" D (14.00mm x 7.50mm x 8.50mm) Power Dissipation (Maximum): 105mW Alternative Parts (Cross-Reference): SC39-11CGKWA; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 778453-LDS-C322RI Packaging: Bulk Color: Green Package: 10-DIP (0.200", 5.08mm) Millicandela Rating: 2.5mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 10mA Wavelength - Peak: 565nm Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.36" (9.14mm) Common Pin: Common Cathode Family Name: LDS-C322RI Categories: Optoelectronics Dimension: 0.551" H x 0.295" W x 0.335" D (14.00mm x 7.50mm x 8.50mm) Power Dissipation (Maximum): 105mW Alternative Parts (Cross-Reference): SC39-11CGKWA; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Modules - Display Modules - LED Character and Numeric - LDS-C322RI - 778453-LDS-C322RI - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - LDS-C322RI
778453-LDS-C322RI
Display Modules - Display Modules - LED Character and Numeric - LDS-C322RI 778453-LDS-C322RI
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 778453-LDS-C322RI Packaging: Bulk Color: Green Package: 10-DIP (0.200", 5.08mm) Millicandela Rating: 2.5mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 10mA Wavelength - Peak: 565nm Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.36" (9.14mm) Common Pin: Common Cathode Family Name: LDS-C322RI Categories: Optoelectronics Dimension: 0.551" H x 0.295" W x 0.335" D (14.00mm x 7.50mm x 8.50mm) Power Dissipation (Maximum): 105mW Alternative Parts (Cross-Reference): SC39-11CGKWA; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Lumex Opto/Components Inc.
Win Source Part Number: 778453-LDS-C322RI
Packaging: Bulk
Color: Green
Package: 10-DIP (0.200", 5.08mm)
Millicandela Rating: 2.5mcd
Voltage - Forward (Vf) (Typ): 2.2V
Current - Test: 10mA
Wavelength - Peak: 565nm
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.36" (9.14mm)
Common Pin: Common Cathode
Family Name: LDS-C322RI
Categories: Optoelectronics
Dimension: 0.551" H x 0.295" W x 0.335" D (14.00mm x 7.50mm x 8.50mm)
Power Dissipation (Maximum): 105mW
Alternative Parts (Cross-Reference): SC39-11CGKWA;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Display, Seven Segment, 9Mm, Green; Led Color Lumex - 09J9481 - Newark, An Avnet Company
Chicago, IL, United States
Display, Seven Segment, 9Mm, Green; Led Color Lumex
09J9481
Display, Seven Segment, 9Mm, Green; Led Color Lumex 09J9481
DISPLAY, SEVEN SEGMENT, 9MM, GREEN; LED Color:Green; Forward Current If:10mA; Forward Voltage:2.2V; Luminous Intensity:2.5mcd; No. of Digits / Alpha:1; Character Size:9.1mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

DISPLAY, SEVEN SEGMENT, 9MM, GREEN; LED Color:Green; Forward Current If:10mA; Forward Voltage:2.2V; Luminous Intensity:2.5mcd; No. of Digits / Alpha:1; Character Size:9.1mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays
Product Number 778453-LDS-C322RI 09J9481
Product Name Display Modules - Display Modules - LED Character and Numeric - LDS-C322RI Display, Seven Segment, 9Mm, Green; Led Color Lumex
Display Type Dot Matrix Segmented
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Display Instrument With Single Loop - H5100 - Holykell Technology Company Limited
Holykell Technology Company Limited
Specs
Character Type Alphanumeric
View Details