ITW Electronic Component Solutions - Lumex Display, Seven Segment, 56.9Mm, Red; Led Color Lumex LDS-AD16RI

Description
DISPLAY, SEVEN SEGMENT, 56.9MM, RED; LED Color:Red; Forward Current If:10mA; Forward Voltage:6.8V; Luminous Intensity:22.5mcd; No. of Digits / Alpha:1; Character Size:58.4mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DISPLAY, SEVEN SEGMENT, 56.9MM, RED; LED Color:Red; Forward Current If:10mA; Forward Voltage:6.8V; Luminous Intensity:22.5mcd; No. of Digits / Alpha:1; Character Size:58.4mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Seven Segment, 56.9Mm, Red; Led Color Lumex - 19J8077 - Newark, An Avnet Company
Chicago, IL, United States
Display, Seven Segment, 56.9Mm, Red; Led Color Lumex
19J8077
Display, Seven Segment, 56.9Mm, Red; Led Color Lumex 19J8077
DISPLAY, SEVEN SEGMENT, 56.9MM, RED; LED Color:Red; Forward Current If:10mA; Forward Voltage:6.8V; Luminous Intensity:22.5mcd; No. of Digits / Alpha:1; Character Size:58.4mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

DISPLAY, SEVEN SEGMENT, 56.9MM, RED; LED Color:Red; Forward Current If:10mA; Forward Voltage:6.8V; Luminous Intensity:22.5mcd; No. of Digits / Alpha:1; Character Size:58.4mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 19J8077
Product Name Display, Seven Segment, 56.9Mm, Red; Led Color Lumex
Display Type Segmented
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
LED Character and Numeric - 1497-1075-5-ND - DigiKey
Specs
Display Type Segmented
Common Common Anode
LED Color Red
View Details