ITW Electronic Component Solutions - Lumex Display, Seven Segment, 45Mm, Red; Led Color Lumex LDS-AA184RD-SI

Description
DISPLAY, SEVEN SEGMENT, 45MM, RED; LED Color:Red; Forward Current If:10mA; Forward Voltage:6V; Luminous Intensity:13mcd; No. of Digits / Alpha:1; Character Size:45.7mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DISPLAY, SEVEN SEGMENT, 45MM, RED; LED Color:Red; Forward Current If:10mA; Forward Voltage:6V; Luminous Intensity:13mcd; No. of Digits / Alpha:1; Character Size:45.7mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Seven Segment, 45Mm, Red; Led Color Lumex - 77M0599 - Newark, An Avnet Company
Chicago, IL, United States
Display, Seven Segment, 45Mm, Red; Led Color Lumex
77M0599
Display, Seven Segment, 45Mm, Red; Led Color Lumex 77M0599
DISPLAY, SEVEN SEGMENT, 45MM, RED; LED Color:Red; Forward Current If:10mA; Forward Voltage:6V; Luminous Intensity:13mcd; No. of Digits / Alpha:1; Character Size:45.7mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

DISPLAY, SEVEN SEGMENT, 45MM, RED; LED Color:Red; Forward Current If:10mA; Forward Voltage:6V; Luminous Intensity:13mcd; No. of Digits / Alpha:1; Character Size:45.7mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 77M0599
Product Name Display, Seven Segment, 45Mm, Red; Led Color Lumex
Display Type Segmented
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
OLED Displays - 1711674 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Red; Green; Blue; Blue, green, red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details