ITW Electronic Component Solutions - Lumex Display Modules - Display Modules - LED Character and Numeric - LDS-A5645RI LDS-A5645RI

Description
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 1011336-LDS-A5645RI Packaging: Bulk Color: Red Forward Voltage: 2V Millicandela Rating: 1.5mcd Current - Test: 10mA Wavelength - Peak: 700nm Power Dissipation (Max): 105mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.56" (14.22mm) Common Pin: Common Anode Categories: Optoelectronics Status: Active Dimension: 10-DIP (0.600", 15.24mm) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 1011336-LDS-A5645RI Packaging: Bulk Color: Red Forward Voltage: 2V Millicandela Rating: 1.5mcd Current - Test: 10mA Wavelength - Peak: 700nm Power Dissipation (Max): 105mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.56" (14.22mm) Common Pin: Common Anode Categories: Optoelectronics Status: Active Dimension: 10-DIP (0.600", 15.24mm) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Modules - Display Modules - LED Character and Numeric - LDS-A5645RI - 1011336-LDS-A5645RI - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - LDS-A5645RI
1011336-LDS-A5645RI
Display Modules - Display Modules - LED Character and Numeric - LDS-A5645RI 1011336-LDS-A5645RI
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 1011336-LDS-A5645RI Packaging: Bulk Color: Red Forward Voltage: 2V Millicandela Rating: 1.5mcd Current - Test: 10mA Wavelength - Peak: 700nm Power Dissipation (Max): 105mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.56" (14.22mm) Common Pin: Common Anode Categories: Optoelectronics Status: Active Dimension: 10-DIP (0.600", 15.24mm) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Lumex Opto/Components Inc.
Win Source Part Number: 1011336-LDS-A5645RI
Packaging: Bulk
Color: Red
Forward Voltage: 2V
Millicandela Rating: 1.5mcd
Current - Test: 10mA
Wavelength - Peak: 700nm
Power Dissipation (Max): 105mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.56" (14.22mm)
Common Pin: Common Anode
Categories: Optoelectronics
Status: Active
Dimension: 10-DIP (0.600", 15.24mm)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital LED Displays
Product Number 1011336-LDS-A5645RI
Product Name Display Modules - Display Modules - LED Character and Numeric - LDS-A5645RI
Display Type Dot Matrix
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Single Digit Surface Mount LED Numeric Display - LF-3011VA - ROHM Semiconductor GmbH
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
3 suppliers