ITW Electronic Component Solutions - Lumex Display, 1-Digit; 3900 ucd (Typ.) @ 10 mA (Axial); 635 nm (Typ.); 0.56 in. LDS-A514RI

Description
Single Digit Display, 635 nm (Typ.) Peak Wavelength, 0.56 " Character Height Forward voltage 2.0 V (Typ.) Display maximum operating temperature +85 °C.
Datasheet
Description
Single Digit Display, 635 nm (Typ.) Peak Wavelength, 0.56 " Character Height Forward voltage 2.0 V (Typ.) Display maximum operating temperature +85 °C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, 1-Digit; 3900 ucd (Typ.) @ 10 mA (Axial); 635 nm (Typ.); 0.56 in. - 70127312 - Allied Electronics, Inc.
Fort Worth, TX, USA
Display, 1-Digit; 3900 ucd (Typ.) @ 10 mA (Axial); 635 nm (Typ.); 0.56 in.
70127312
Display, 1-Digit; 3900 ucd (Typ.) @ 10 mA (Axial); 635 nm (Typ.); 0.56 in. 70127312
Single Digit Display, 635 nm (Typ.) Peak Wavelength, 0.56 " Character Height Forward voltage 2.0 V (Typ.) Display maximum operating temperature +85 °C.

Single Digit Display, 635 nm (Typ.) Peak Wavelength, 0.56 " Character Height

  • Forward voltage 2.0 V (Typ.)
    Display maximum operating temperature +85 °C.
Supplier's Site
Display, Seven Segment, 14Mm, Red; Led Color Lumex - 28M9252 - Newark, An Avnet Company
Chicago, IL, United States
Display, Seven Segment, 14Mm, Red; Led Color Lumex
28M9252
Display, Seven Segment, 14Mm, Red; Led Color Lumex 28M9252
DISPLAY, SEVEN SEGMENT, 14MM, RED; LED Color:Red; Forward Current If:10mA; Forward Voltage:2V; Luminous Intensity:3.9mcd; No. of Digits / Alpha:1; Character Size:14.2mm; Common Connection:Common Anode; Product Range:-; Colour:Red RoHS Compliant: Yes

DISPLAY, SEVEN SEGMENT, 14MM, RED; LED Color:Red; Forward Current If:10mA; Forward Voltage:2V; Luminous Intensity:3.9mcd; No. of Digits / Alpha:1; Character Size:14.2mm; Common Connection:Common Anode; Product Range:-; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays
Product Number 70127312 28M9252
Product Name Display, 1-Digit; 3900 ucd (Typ.) @ 10 mA (Axial); 635 nm (Typ.); 0.56 in. Display, Seven Segment, 14Mm, Red; Led Color Lumex
Display Type Segmented Segmented
Character Type Numeric
Wavelength 635 nm
Character Height 14.22 mm (0.5600 inch) 14.2 mm (0.5591 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
OLED Displays - 2492708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Height 10 mm (0.3937 inch)
Depth 10 mm (0.3937 inch)
View Details
Round LCD Display - Model ELD-06 - HydraForce, Inc.
Specs
Display Type Dot Matrix
Character Type Alphanumeric
LED Color Yellow; High Efficiency Red; Orange; Green; Blue
View Details