ITW Electronic Component Solutions - Lumex Display, Seven Segment, 10.16Mm, Red Orange; Led Color Lumex LDS-A404RU

Description
DISPLAY, SEVEN SEGMENT, 10.16MM, RED ORANGE; LED Color:Red; Forward Current If:10mA; Forward Voltage:2.1V; Luminous Intensity:1.4mcd; No. of Digits / Alpha:1; Character Size:10.16mm; Common Connection:Common Anode RoHS Compliant: Yes
Description
DISPLAY, SEVEN SEGMENT, 10.16MM, RED ORANGE; LED Color:Red; Forward Current If:10mA; Forward Voltage:2.1V; Luminous Intensity:1.4mcd; No. of Digits / Alpha:1; Character Size:10.16mm; Common Connection:Common Anode RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Display, Seven Segment, 10.16Mm, Red Orange; Led Color Lumex - 19J8139 - Newark, An Avnet Company
Chicago, IL, United States
Display, Seven Segment, 10.16Mm, Red Orange; Led Color Lumex
19J8139
Display, Seven Segment, 10.16Mm, Red Orange; Led Color Lumex 19J8139
DISPLAY, SEVEN SEGMENT, 10.16MM, RED ORANGE; LED Color:Red; Forward Current If:10mA; Forward Voltage:2.1V; Luminous Intensity:1.4mcd; No. of Digits / Alpha:1; Character Size:10.16mm; Common Connection:Common Anode RoHS Compliant: Yes

DISPLAY, SEVEN SEGMENT, 10.16MM, RED ORANGE; LED Color:Red; Forward Current If:10mA; Forward Voltage:2.1V; Luminous Intensity:1.4mcd; No. of Digits / Alpha:1; Character Size:10.16mm; Common Connection:Common Anode RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 19J8139
Product Name Display, Seven Segment, 10.16Mm, Red Orange; Led Color Lumex
Display Type Segmented
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details