ITW Electronic Component Solutions - Lumex Display, Seven Segment, 8Mm, Red; Led Color Lumex LDS-A306RI

Description
DISPLAY, SEVEN SEGMENT, 8MM, RED; LED Color:Red; Forward Current If:10mA; Forward Voltage:1.7V; Luminous Intensity:6mcd; No. of Digits / Alpha:1; Character Size:7.62mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes
Description
DISPLAY, SEVEN SEGMENT, 8MM, RED; LED Color:Red; Forward Current If:10mA; Forward Voltage:1.7V; Luminous Intensity:6mcd; No. of Digits / Alpha:1; Character Size:7.62mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Display, Seven Segment, 8Mm, Red; Led Color Lumex - 09J9471 - Newark, An Avnet Company
Chicago, IL, United States
Display, Seven Segment, 8Mm, Red; Led Color Lumex
09J9471
Display, Seven Segment, 8Mm, Red; Led Color Lumex 09J9471
DISPLAY, SEVEN SEGMENT, 8MM, RED; LED Color:Red; Forward Current If:10mA; Forward Voltage:1.7V; Luminous Intensity:6mcd; No. of Digits / Alpha:1; Character Size:7.62mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

DISPLAY, SEVEN SEGMENT, 8MM, RED; LED Color:Red; Forward Current If:10mA; Forward Voltage:1.7V; Luminous Intensity:6mcd; No. of Digits / Alpha:1; Character Size:7.62mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 09J9471
Product Name Display, Seven Segment, 8Mm, Red; Led Color Lumex
Display Type Segmented
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details