ITW Electronic Component Solutions - Lumex Display, Seven Segment, 13.2Mm, Blue; Led Color Lumex LDQ-M5207RI-USB

Description
DISPLAY, SEVEN SEGMENT, 13.2MM, BLUE; LED Color:Blue; Forward Current If:10mA; Forward Voltage:3.5V; Luminous Intensity:6mcd; No. of Digits / Alpha:4; Character Size:13.2mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DISPLAY, SEVEN SEGMENT, 13.2MM, BLUE; LED Color:Blue; Forward Current If:10mA; Forward Voltage:3.5V; Luminous Intensity:6mcd; No. of Digits / Alpha:4; Character Size:13.2mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Seven Segment, 13.2Mm, Blue; Led Color Lumex - 77M0595 - Newark, An Avnet Company
Chicago, IL, United States
Display, Seven Segment, 13.2Mm, Blue; Led Color Lumex
77M0595
Display, Seven Segment, 13.2Mm, Blue; Led Color Lumex 77M0595
DISPLAY, SEVEN SEGMENT, 13.2MM, BLUE; LED Color:Blue; Forward Current If:10mA; Forward Voltage:3.5V; Luminous Intensity:6mcd; No. of Digits / Alpha:4; Character Size:13.2mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

DISPLAY, SEVEN SEGMENT, 13.2MM, BLUE; LED Color:Blue; Forward Current If:10mA; Forward Voltage:3.5V; Luminous Intensity:6mcd; No. of Digits / Alpha:4; Character Size:13.2mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 77M0595
Product Name Display, Seven Segment, 13.2Mm, Blue; Led Color Lumex
Display Type Segmented
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details