ITW Electronic Component Solutions - Lumex LED Character and Numeric LDQ-M516RI

Description
"Display Modules - LED Character and Numeric Red 7-Segment 4 Character Common Anode 1.8V 10mA 0.748"" H x 1.980"" W x 0.315"" D (19.00mm x 50.30mm x 8.00mm) 12-DIP (0.600"", 15.24mm)"
Request a Quote Datasheet
Description
"Display Modules - LED Character and Numeric Red 7-Segment 4 Character Common Anode 1.8V 10mA 0.748"" H x 1.980"" W x 0.315"" D (19.00mm x 50.30mm x 8.00mm) 12-DIP (0.600"", 15.24mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Character and Numeric - 67-1449-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
67-1449-ND
LED Character and Numeric 67-1449-ND
"Display Modules - LED Character and Numeric Red 7-Segment 4 Character Common Anode 1.8V 10mA 0.748"" H x 1.980"" W x 0.315"" D (19.00mm x 50.30mm x 8.00mm) 12-DIP (0.600"", 15.24mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 4 Character Common Anode 1.8V 10mA 0.748"" H x 1.980"" W x 0.315"" D (19.00mm x 50.30mm x 8.00mm) 12-DIP (0.600"", 15.24mm)"

Buy Now Datasheet
Display, Seven Segment, 14.22Mm, Red; Led Color Lumex - 19J8025 - Newark, An Avnet Company
Chicago, IL, United States
Display, Seven Segment, 14.22Mm, Red; Led Color Lumex
19J8025
Display, Seven Segment, 14.22Mm, Red; Led Color Lumex 19J8025
DISPLAY, SEVEN SEGMENT, 14.22MM, RED; LED Color:Red; Forward Current If:10mA; Forward Voltage:1.8V; Luminous Intensity:13.3mcd; No. of Digits / Alpha:4; Character Size:14.22mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

DISPLAY, SEVEN SEGMENT, 14.22MM, RED; LED Color:Red; Forward Current If:10mA; Forward Voltage:1.8V; Luminous Intensity:13.3mcd; No. of Digits / Alpha:4; Character Size:14.22mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays
Product Number 67-1449-ND 19J8025
Product Name LED Character and Numeric Display, Seven Segment, 14.22Mm, Red; Led Color Lumex
Display Type Segmented Segmented
Common Common Anode
LED Color Red Red
Number of Characters 4 # 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details