ITW Electronic Component Solutions - Lumex Indicator/Display LDP-N566RI

Description
DISPLAY, SEVEN SEGMENT, 14MM, RED; LED COLOR:RED; FORWARD CURRENT IF:10MA; FORWARD VOLTAGE:1.7V; LUMINOUS INTENSITY:6MCD; NO. OF DIGITS / ALPHA:5; CHARACTER SIZE:14.2MM; COMMON CONNECTION:COMMON CATHODE; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
DISPLAY, SEVEN SEGMENT, 14MM, RED; LED COLOR:RED; FORWARD CURRENT IF:10MA; FORWARD VOLTAGE:1.7V; LUMINOUS INTENSITY:6MCD; NO. OF DIGITS / ALPHA:5; CHARACTER SIZE:14.2MM; COMMON CONNECTION:COMMON CATHODE; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Indicator/Display - 19100255 - Radwell International
Willingboro, NJ, United States
Indicator/Display
19100255
Indicator/Display 19100255
DISPLAY, SEVEN SEGMENT, 14MM, RED; LED COLOR:RED; FORWARD CURRENT IF:10MA; FORWARD VOLTAGE:1.7V; LUMINOUS INTENSITY:6MCD; NO. OF DIGITS / ALPHA:5; CHARACTER SIZE:14.2MM; COMMON CONNECTION:COMMON CATHODE; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

DISPLAY, SEVEN SEGMENT, 14MM, RED; LED COLOR:RED; FORWARD CURRENT IF:10MA; FORWARD VOLTAGE:1.7V; LUMINOUS INTENSITY:6MCD; NO. OF DIGITS / ALPHA:5; CHARACTER SIZE:14.2MM; COMMON CONNECTION:COMMON CATHODE; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pilot Lights and Indicator Lights
Product Number 19100255
Product Name Indicator/Display
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-357-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL5LB-3-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
LED Indication - UB204KW036B-3JB - Powell Electronics, Inc.
Specs
Lamp Type LED Lamps
View Details
2 suppliers
LP3L StreamLine® Low Profile LED Lights - LP3TL-024G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type T-Mount
View Details