ITW Electronic Component Solutions - Lumex LED Dot Matrix and Cluster LDM-968-P3-UR

Description
"Dot Matrix Display Module 96 x 8 Red, Green, Blue (RGB) ASCII 11.34"" L x 1.34"" W x 0.50"" H (288.00mm x 34.00mm x 12.79mm)"
Request a Quote Datasheet
Description
"Dot Matrix Display Module 96 x 8 Red, Green, Blue (RGB) ASCII 11.34"" L x 1.34"" W x 0.50"" H (288.00mm x 34.00mm x 12.79mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Dot Matrix and Cluster - 67-2325-ND - DigiKey
Thief River Falls, MN, United States
LED Dot Matrix and Cluster
67-2325-ND
LED Dot Matrix and Cluster 67-2325-ND
"Dot Matrix Display Module 96 x 8 Red, Green, Blue (RGB) ASCII 11.34"" L x 1.34"" W x 0.50"" H (288.00mm x 34.00mm x 12.79mm)"

"Dot Matrix Display Module 96 x 8 Red, Green, Blue (RGB) ASCII 11.34"" L x 1.34"" W x 0.50"" H (288.00mm x 34.00mm x 12.79mm)"

Buy Now Datasheet
Led Dot Matrix Display, 96 X 8, Rgb, 5V; Led Color Lumex - 78AC5400 - Newark, An Avnet Company
Chicago, IL, United States
Led Dot Matrix Display, 96 X 8, Rgb, 5V; Led Color Lumex
78AC5400
Led Dot Matrix Display, 96 X 8, Rgb, 5V; Led Color Lumex 78AC5400
LED DOT MATRIX DISPLAY, 96 X 8, RGB, 5V; LED Color:Red, Green, Blue; Forward Voltage:5V; Luminous Intensity:-; Display Dots x Lines:96 x 8; Display Size:288mm x 24mm; Peak Wavelength:-; Product Range:-; MSL:- RoHS Compliant: Yes

LED DOT MATRIX DISPLAY, 96 X 8, RGB, 5V; LED Color:Red, Green, Blue; Forward Voltage:5V; Luminous Intensity:-; Display Dots x Lines:96 x 8; Display Size:288mm x 24mm; Peak Wavelength:-; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays
Product Number 67-2325-ND 78AC5400
Product Name LED Dot Matrix and Cluster Led Dot Matrix Display, 96 X 8, Rgb, 5V; Led Color Lumex
LED Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details