ITW Electronic Component Solutions - Lumex Display, 7-Segment, 14.22Mm, Green; Led Color Lumex LDD-SMHTM5602RISUG

Description
DISPLAY, 7-SEGMENT, 14.22MM, GREEN; LED Color:Green; Forward Current If:20mA; Forward Voltage:2.25V; Luminous Intensity:4.5mcd; No. of Digits / Alpha:2; Character Size:14.22mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DISPLAY, 7-SEGMENT, 14.22MM, GREEN; LED Color:Green; Forward Current If:20mA; Forward Voltage:2.25V; Luminous Intensity:4.5mcd; No. of Digits / Alpha:2; Character Size:14.22mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, 7-Segment, 14.22Mm, Green; Led Color Lumex - 89T7840 - Newark, An Avnet Company
Chicago, IL, United States
Display, 7-Segment, 14.22Mm, Green; Led Color Lumex
89T7840
Display, 7-Segment, 14.22Mm, Green; Led Color Lumex 89T7840
DISPLAY, 7-SEGMENT, 14.22MM, GREEN; LED Color:Green; Forward Current If:20mA; Forward Voltage:2.25V; Luminous Intensity:4.5mcd; No. of Digits / Alpha:2; Character Size:14.22mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

DISPLAY, 7-SEGMENT, 14.22MM, GREEN; LED Color:Green; Forward Current If:20mA; Forward Voltage:2.25V; Luminous Intensity:4.5mcd; No. of Digits / Alpha:2; Character Size:14.22mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 89T7840
Product Name Display, 7-Segment, 14.22Mm, Green; Led Color Lumex
Display Type Segmented
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details