ITW Electronic Component Solutions - Lumex LED Character and Numeric LDD-SMHTA304RISITR

Description
"Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Anode 2V 20mA 0.394"" H x 0.583"" W x 0.157"" D (10.00mm x 14.80mm x 4.00mm) 20-SMD, No Lead"
Request a Quote Datasheet
Description
"Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Anode 2V 20mA 0.394"" H x 0.583"" W x 0.157"" D (10.00mm x 14.80mm x 4.00mm) 20-SMD, No Lead"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Character and Numeric - 67-2159-1-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
67-2159-1-ND
LED Character and Numeric 67-2159-1-ND
"Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Anode 2V 20mA 0.394"" H x 0.583"" W x 0.157"" D (10.00mm x 14.80mm x 4.00mm) 20-SMD, No Lead"

"Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Anode 2V 20mA 0.394"" H x 0.583"" W x 0.157"" D (10.00mm x 14.80mm x 4.00mm) 20-SMD, No Lead"

Buy Now Datasheet
LED Character and Numeric - 67-2159-6-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
67-2159-6-ND
LED Character and Numeric 67-2159-6-ND
"Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Anode 2V 20mA 0.394"" H x 0.583"" W x 0.157"" D (10.00mm x 14.80mm x 4.00mm) 20-SMD, No Lead"

"Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Anode 2V 20mA 0.394"" H x 0.583"" W x 0.157"" D (10.00mm x 14.80mm x 4.00mm) 20-SMD, No Lead"

Buy Now Datasheet
LED Character and Numeric - 67-2159-2-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
67-2159-2-ND
LED Character and Numeric 67-2159-2-ND
"Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Anode 2V 20mA 0.394"" H x 0.583"" W x 0.157"" D (10.00mm x 14.80mm x 4.00mm) 20-SMD, No Lead"

"Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Anode 2V 20mA 0.394"" H x 0.583"" W x 0.157"" D (10.00mm x 14.80mm x 4.00mm) 20-SMD, No Lead"

Buy Now Datasheet
Display, 7-Segment,14.22Mm, Red; Led Color Lumex - 89T7838 - Newark, An Avnet Company
Chicago, IL, United States
Display, 7-Segment,14.22Mm, Red; Led Color Lumex
89T7838
Display, 7-Segment,14.22Mm, Red; Led Color Lumex 89T7838
DISPLAY, 7-SEGMENT,14.22MM, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:4.5mcd; No. of Digits / Alpha:2; Character Size:7.62mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

DISPLAY, 7-SEGMENT,14.22MM, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:4.5mcd; No. of Digits / Alpha:2; Character Size:7.62mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Display, 7-Segment,14.22Mm, Red, Full Reel; Led Color Lumex - 89T7839 - Newark, An Avnet Company
Chicago, IL, United States
Display, 7-Segment,14.22Mm, Red, Full Reel; Led Color Lumex
89T7839
Display, 7-Segment,14.22Mm, Red, Full Reel; Led Color Lumex 89T7839
DISPLAY, 7-SEGMENT,14.22MM, RED, FULL REEL; LED Color:Red; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:4.5mcd; No. of Digits / Alpha:2; Character Size:14.22mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

DISPLAY, 7-SEGMENT,14.22MM, RED, FULL REEL; LED Color:Red; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:4.5mcd; No. of Digits / Alpha:2; Character Size:14.22mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number 67-2159-1-ND 89T7838 89T7839
Product Name LED Character and Numeric Display, 7-Segment,14.22Mm, Red; Led Color Lumex Display, 7-Segment,14.22Mm, Red, Full Reel; Led Color Lumex
Display Type Segmented Segmented Segmented
Common Common Anode
LED Color Red Red Red
Number of Characters 2 # 2 # 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
OLED Displays - 8143004 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Yellow; Yellow
Height 10 mm (0.3937 inch)
Depth 32 mm (1.26 inch)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
17.3 mm (0.68 inch) General Purpose 5x7 Dot Matrix Alphanumeric Displays - HDSP-703E - Broadcom Inc.
Specs
Display Type Dot Matrix
Character Type Alphanumeric
Common Common Cathode
View Details
3 suppliers