ITW Electronic Component Solutions - Lumex LED Character and Numeric LDD-E304NI

Description
"Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Anode 2V 10mA 0.591"" H x 0.610"" W x 0.283"" D (15.00mm x 15.50mm x 7.20mm) 10-DIP (0.400"", 10.16mm), 9 Leads"
Request a Quote Datasheet
Description
"Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Anode 2V 10mA 0.591"" H x 0.610"" W x 0.283"" D (15.00mm x 15.50mm x 7.20mm) 10-DIP (0.400"", 10.16mm), 9 Leads"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Character and Numeric - 67-1409-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
67-1409-ND
LED Character and Numeric 67-1409-ND
"Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Anode 2V 10mA 0.591"" H x 0.610"" W x 0.283"" D (15.00mm x 15.50mm x 7.20mm) 10-DIP (0.400"", 10.16mm), 9 Leads"

"Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Anode 2V 10mA 0.591"" H x 0.610"" W x 0.283"" D (15.00mm x 15.50mm x 7.20mm) 10-DIP (0.400"", 10.16mm), 9 Leads"

Buy Now Datasheet
Display, Seven Segment, 8Mm, Red; Led Color Lumex - 09J9467 - Newark, An Avnet Company
Chicago, IL, United States
Display, Seven Segment, 8Mm, Red; Led Color Lumex
09J9467
Display, Seven Segment, 8Mm, Red; Led Color Lumex 09J9467
DISPLAY, SEVEN SEGMENT, 8MM, RED; LED Color:Red; Forward Current If:10mA; Forward Voltage:2V; Luminous Intensity:2mcd; No. of Digits / Alpha:2; Character Size:7.62mm; Common Connection:Common Anode; Product Range:-; Colour:Red RoHS Compliant: Yes

DISPLAY, SEVEN SEGMENT, 8MM, RED; LED Color:Red; Forward Current If:10mA; Forward Voltage:2V; Luminous Intensity:2mcd; No. of Digits / Alpha:2; Character Size:7.62mm; Common Connection:Common Anode; Product Range:-; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays
Product Number 67-1409-ND 09J9467
Product Name LED Character and Numeric Display, Seven Segment, 8Mm, Red; Led Color Lumex
Display Type Segmented Segmented
Common Common Anode
LED Color Red Red
Number of Characters 2 # 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details