ITW Electronic Component Solutions - Lumex LED Character and Numeric LDD-E302NI

Description
"Display Modules - LED Character and Numeric Green 7-Segment 2 Character Common Anode 2.2V 10mA 0.591"" H x 0.610"" W x 0.283"" D (15.00mm x 15.50mm x 7.20mm) 10-DIP (0.400"", 10.16mm), 9 Leads"
Request a Quote Datasheet
Description
"Display Modules - LED Character and Numeric Green 7-Segment 2 Character Common Anode 2.2V 10mA 0.591"" H x 0.610"" W x 0.283"" D (15.00mm x 15.50mm x 7.20mm) 10-DIP (0.400"", 10.16mm), 9 Leads"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Character and Numeric - 67-1410-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
67-1410-ND
LED Character and Numeric 67-1410-ND
"Display Modules - LED Character and Numeric Green 7-Segment 2 Character Common Anode 2.2V 10mA 0.591"" H x 0.610"" W x 0.283"" D (15.00mm x 15.50mm x 7.20mm) 10-DIP (0.400"", 10.16mm), 9 Leads"

"Display Modules - LED Character and Numeric Green 7-Segment 2 Character Common Anode 2.2V 10mA 0.591"" H x 0.610"" W x 0.283"" D (15.00mm x 15.50mm x 7.20mm) 10-DIP (0.400"", 10.16mm), 9 Leads"

Buy Now Datasheet
Display, Seven Segment, 7.62Mm, Green; Led Color Lumex - 19J7834 - Newark, An Avnet Company
Chicago, IL, United States
Display, Seven Segment, 7.62Mm, Green; Led Color Lumex
19J7834
Display, Seven Segment, 7.62Mm, Green; Led Color Lumex 19J7834
DISPLAY, SEVEN SEGMENT, 7.62MM, GREEN; LED Color:Green; Forward Current If:10mA; Forward Voltage:2.2V; Luminous Intensity:2.5mcd; No. of Digits / Alpha:2; Character Size:7.62mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

DISPLAY, SEVEN SEGMENT, 7.62MM, GREEN; LED Color:Green; Forward Current If:10mA; Forward Voltage:2.2V; Luminous Intensity:2.5mcd; No. of Digits / Alpha:2; Character Size:7.62mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays
Product Number 67-1410-ND 19J7834
Product Name LED Character and Numeric Display, Seven Segment, 7.62Mm, Green; Led Color Lumex
Display Type Segmented Segmented
Common Common Anode
LED Color Green Green
Number of Characters 2 # 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details