ITW Electronic Component Solutions - Lumex LED Character and Numeric LDD-C514RI

Description
"Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Cathode 2V 10mA 0.748"" H x 0.984"" W x 0.315"" D (19.00mm x 25.00mm x 8.00mm) 18-DIP (0.600"", 15.24mm)"
Request a Quote Datasheet
Description
"Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Cathode 2V 10mA 0.748"" H x 0.984"" W x 0.315"" D (19.00mm x 25.00mm x 8.00mm) 18-DIP (0.600"", 15.24mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Character and Numeric - 67-1458-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
67-1458-ND
LED Character and Numeric 67-1458-ND
"Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Cathode 2V 10mA 0.748"" H x 0.984"" W x 0.315"" D (19.00mm x 25.00mm x 8.00mm) 18-DIP (0.600"", 15.24mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Cathode 2V 10mA 0.748"" H x 0.984"" W x 0.315"" D (19.00mm x 25.00mm x 8.00mm) 18-DIP (0.600"", 15.24mm)"

Buy Now Datasheet
.56IN. 7 SEGMENT DUAL DIGIT DISPLAY, 635NM RED, GRAY FACE, WHITE SEGMENTS, COMMO - 70127354 - Allied Electronics, Inc.
Fort Worth, TX, USA
.56IN. 7 SEGMENT DUAL DIGIT DISPLAY, 635NM RED, GRAY FACE, WHITE SEGMENTS, COMMO
70127354
.56IN. 7 SEGMENT DUAL DIGIT DISPLAY, 635NM RED, GRAY FACE, WHITE SEGMENTS, COMMO 70127354
.56IN. 7 SEGMENT DUAL DIGIT DISPLAY, 635NM RED, GRAY FACE, WHITE SEGMENTS, COMMO

.56IN. 7 SEGMENT DUAL DIGIT DISPLAY, 635NM RED, GRAY FACE, WHITE SEGMENTS, COMMO

Supplier's Site
Display, Seven Segment, 14Mm, Red; Led Color Lumex - 09J9110 - Newark, An Avnet Company
Chicago, IL, United States
Display, Seven Segment, 14Mm, Red; Led Color Lumex
09J9110
Display, Seven Segment, 14Mm, Red; Led Color Lumex 09J9110
DISPLAY, SEVEN SEGMENT, 14MM, RED; LED Color:Red; Forward Current If:10mA; Forward Voltage:2V; Luminous Intensity:3.9mcd; No. of Digits / Alpha:2; Character Size:14.22mm; Common Connection:Common Cathode; Product Range:-; Colour:Red RoHS Compliant: Yes

DISPLAY, SEVEN SEGMENT, 14MM, RED; LED Color:Red; Forward Current If:10mA; Forward Voltage:2V; Luminous Intensity:3.9mcd; No. of Digits / Alpha:2; Character Size:14.22mm; Common Connection:Common Cathode; Product Range:-; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number 67-1458-ND 70127354 09J9110
Product Name LED Character and Numeric .56IN. 7 SEGMENT DUAL DIGIT DISPLAY, 635NM RED, GRAY FACE, WHITE SEGMENTS, COMMO Display, Seven Segment, 14Mm, Red; Led Color Lumex
Display Type Segmented Segmented Segmented
Common Common Cathode
LED Color Red Red
Number of Characters 2 # 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details