ITW Electronic Component Solutions - Lumex LED Character and Numeric LDD-A814RI

Description
"Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Anode 2V 10mA 1.016"" H x 1.409"" W x 0.394"" D (25.80mm x 35.80mm x 10.00mm) 18-DIP (0.866"", 22.00mm)"
Request a Quote Datasheet
Description
"Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Anode 2V 10mA 1.016"" H x 1.409"" W x 0.394"" D (25.80mm x 35.80mm x 10.00mm) 18-DIP (0.866"", 22.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Character and Numeric - 67-1469-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
67-1469-ND
LED Character and Numeric 67-1469-ND
"Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Anode 2V 10mA 1.016"" H x 1.409"" W x 0.394"" D (25.80mm x 35.80mm x 10.00mm) 18-DIP (0.866"", 22.00mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Anode 2V 10mA 1.016"" H x 1.409"" W x 0.394"" D (25.80mm x 35.80mm x 10.00mm) 18-DIP (0.866"", 22.00mm)"

Buy Now Datasheet
Display, Seven Segment, 20.3Mm, Red; Led Color Lumex - 19J7805 - Newark, An Avnet Company
Chicago, IL, United States
Display, Seven Segment, 20.3Mm, Red; Led Color Lumex
19J7805
Display, Seven Segment, 20.3Mm, Red; Led Color Lumex 19J7805
DISPLAY, SEVEN SEGMENT, 20.3MM, RED; LED Color:Red; Forward Current If:10mA; Forward Voltage:2V; Luminous Intensity:3.9mcd; No. of Digits / Alpha:2; Character Size:20.3mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

DISPLAY, SEVEN SEGMENT, 20.3MM, RED; LED Color:Red; Forward Current If:10mA; Forward Voltage:2V; Luminous Intensity:3.9mcd; No. of Digits / Alpha:2; Character Size:20.3mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays
Product Number 67-1469-ND 19J7805
Product Name LED Character and Numeric Display, Seven Segment, 20.3Mm, Red; Led Color Lumex
Display Type Segmented Segmented
Common Common Anode
LED Color Red Red
Number of Characters 2 # 2 #
Unlock Full Specs
to access all available technical data

Similar Products

OLED Displays - 8195134 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color White
Depth 2 mm (0.0787 inch)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
 - FI-127 - Dillon Force Measurement
Dillon Force Measurement
View Details