ITW Electronic Component Solutions - Lumex Optoelectronics - Display Modules - LCD, OLED, Graphic LCM-S240128GSF

Description
Win Source Part Number: 1080326-LCM-S240128G SF Category: Optoelectronics>Disp lay Modules - LCD, OLED, Graphic Series: InfoVue Package: Bulk Standard Package: 26 Interface: Parallel, 8-Bit Display Type: STN - Super-Twisted Nematic Display Mode: Transflective Viewing Area: 114.00mm W x 64.00mm H Backlight: LED - Yellow/Green Dot Size: 0.40mm W x 0.40mm H Background Color: Green Dot Pixels: 240 x 128 Graphics Color: Gray Dot Pitch: 0.45mm W x 0.45mm H Alternative Parts (Cross-Reference): NHD-240128WG-ATFH-VZ #; NHD-240128WG-BTFH-VZ #; NHD-240128WG-ATMI-VZ #; EA DIP240B-7KLW; LCM-S24064GSF; 4DLCD-32QA; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8524.91.1000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1786-NDR,LCMS2401 28GSF,67-1786 Base Product Number: LCM-S240128
Request a Quote
Description
Win Source Part Number: 1080326-LCM-S240128G SF Category: Optoelectronics>Disp lay Modules - LCD, OLED, Graphic Series: InfoVue Package: Bulk Standard Package: 26 Interface: Parallel, 8-Bit Display Type: STN - Super-Twisted Nematic Display Mode: Transflective Viewing Area: 114.00mm W x 64.00mm H Backlight: LED - Yellow/Green Dot Size: 0.40mm W x 0.40mm H Background Color: Green Dot Pixels: 240 x 128 Graphics Color: Gray Dot Pitch: 0.45mm W x 0.45mm H Alternative Parts (Cross-Reference): NHD-240128WG-ATFH-VZ #; NHD-240128WG-BTFH-VZ #; NHD-240128WG-ATMI-VZ #; EA DIP240B-7KLW; LCM-S24064GSF; 4DLCD-32QA; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8524.91.1000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1786-NDR,LCMS2401 28GSF,67-1786 Base Product Number: LCM-S240128
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Display Modules - LCD, OLED, Graphic - 1080326-LCM-S240128GSF - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LCD, OLED, Graphic
1080326-LCM-S240128GSF
Optoelectronics - Display Modules - LCD, OLED, Graphic 1080326-LCM-S240128GSF
Win Source Part Number: 1080326-LCM-S240128G SF Category: Optoelectronics>Disp lay Modules - LCD, OLED, Graphic Series: InfoVue Package: Bulk Standard Package: 26 Interface: Parallel, 8-Bit Display Type: STN - Super-Twisted Nematic Display Mode: Transflective Viewing Area: 114.00mm W x 64.00mm H Backlight: LED - Yellow/Green Dot Size: 0.40mm W x 0.40mm H Background Color: Green Dot Pixels: 240 x 128 Graphics Color: Gray Dot Pitch: 0.45mm W x 0.45mm H Alternative Parts (Cross-Reference): NHD-240128WG-ATFH-VZ #; NHD-240128WG-BTFH-VZ #; NHD-240128WG-ATMI-VZ #; EA DIP240B-7KLW; LCM-S24064GSF; 4DLCD-32QA; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8524.91.1000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1786-NDR,LCMS2401 28GSF,67-1786 Base Product Number: LCM-S240128

Win Source Part Number: 1080326-LCM-S240128GSF
Category: Optoelectronics>Display Modules - LCD, OLED, Graphic
Series: InfoVue
Package: Bulk
Standard Package: 26
Interface: Parallel, 8-Bit
Display Type: STN - Super-Twisted Nematic
Display Mode: Transflective
Viewing Area: 114.00mm W x 64.00mm H
Backlight: LED - Yellow/Green
Dot Size: 0.40mm W x 0.40mm H
Background Color: Green
Dot Pixels: 240 x 128
Graphics Color: Gray
Dot Pitch: 0.45mm W x 0.45mm H
Alternative Parts (Cross-Reference): NHD-240128WG-ATFH-VZ#; NHD-240128WG-BTFH-VZ#; NHD-240128WG-ATMI-VZ#; EA DIP240B-7KLW; LCM-S24064GSF; 4DLCD-32QA;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8524.91.1000
Mfr: Lumex Opto/Components Inc.
Other Names: 67-1786-NDR,LCMS240128GSF,67-1786
Base Product Number: LCM-S240128

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Digital LED Displays
Product Number 1080326-LCM-S240128GSF
Product Name Optoelectronics - Display Modules - LCD, OLED, Graphic
Display Type Dot Matrix
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details