DISPLAY, ALPHANUMERIC, 16 X 4; CHARACTER COUNT X LINE:16 X 4; DISPLAY APPEARANCE:BLACK ON YELLOW / GREEN; LOGIC VOLTAGE:5V; INTERFACE TYPE:PARALLEL; FONT SET:ENGLISH, JAPANESE; DISPLAY MODE:TRANSFLECTIVE; CHARACTER SIZE:4.75MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 21349696 |
| Product Name | Indicator/Display |
| LED Color | Yellow; Green |