ITW Electronic Component Solutions - Lumex Display Modules - LCD, OLED Character and Numeric LCM-S01602DSR/D

Description
LCD MOD 32 DIG 16 X 2 REFLECTIVE
Request a Quote Datasheet
Description
LCD MOD 32 DIG 16 X 2 REFLECTIVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Modules - LCD, OLED Character and Numeric - 67-1771-ND - DigiKey
Thief River Falls, MN, United States
Display Modules - LCD, OLED Character and Numeric
67-1771-ND
Display Modules - LCD, OLED Character and Numeric 67-1771-ND
LCD MOD 32 DIG 16 X 2 REFLECTIVE

LCD MOD 32 DIG 16 X 2 REFLECTIVE

Buy Now Datasheet
Dot Matrix Lcd Display 16X2; Character Count X Line Lumex - 19J7649 - Newark, An Avnet Company
Chicago, IL, United States
Dot Matrix Lcd Display 16X2; Character Count X Line Lumex
19J7649
Dot Matrix Lcd Display 16X2; Character Count X Line Lumex 19J7649
DOT MATRIX LCD DISPLAY 16X2; Character Count x Line:16 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Reflective; Character Size:9.63mm RoHS Compliant: Yes

DOT MATRIX LCD DISPLAY 16X2; Character Count x Line:16 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Reflective; Character Size:9.63mm RoHS Compliant: Yes

Supplier's Site
Alphanumeric Lcd Display, Infovue, 32, 16 X 2, No Backlight, 9.63 Mm, 5 V, Reflective Rohs Compliant Lumex - 89T8754 - Newark, An Avnet Company
Chicago, IL, United States
Alphanumeric Lcd Display, Infovue, 32, 16 X 2, No Backlight, 9.63 Mm, 5 V, Reflective Rohs Compliant Lumex
89T8754
Alphanumeric Lcd Display, Infovue, 32, 16 X 2, No Backlight, 9.63 Mm, 5 V, Reflective Rohs Compliant Lumex 89T8754
Alphanumeric LCD Display, InfoVue, 32, 16 x 2, No Backlight, 9.63 mm, 5 V, Reflective RoHS Compliant: Yes

Alphanumeric LCD Display, InfoVue, 32, 16 x 2, No Backlight, 9.63 mm, 5 V, Reflective RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules Liquid Crystal Display (LCD) Modules
Product Number 67-1771-ND 19J7649
Product Name Display Modules - LCD, OLED Character and Numeric Dot Matrix Lcd Display 16X2; Character Count X Line Lumex
Display Type Character Display Character Display
Technology Twisted Nematic; Super Twisted Nematic Optoelectronics & Displays > Displays > LCD Displays > Alphanumeric LCD Displays
Backlight None
Number of Lines 2
Characters per Line 16
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 2543529 - RS Components, Ltd.
Specs
Backlight Light Emitting Diode
Viewing Area Width 30.4 mm (1.2 inch)
Viewing Area Height 13.9 mm (0.5472 inch)
View Details
LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
FastTrack TFT Display Modules with PRECI-Touch® Sensors - TM2289-01 - New Vision Display
Specs
Technology TFT
Backlight Light Emitting Diode
Viewing Area Width 85.92 mm (3.38 inch)
View Details
LCD Module & Network Card - EZIO-G500 - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Display Type Graphic Display
Backlight Light Emitting Diode
LCD Mode Negative
View Details