ITW Electronic Component Solutions - Lumex Display Modules - LCD, OLED Character and Numeric LCM-S01602DSF/C

Description
LCD MOD 32DIG 16X2 TRANS YLW/GRN
Request a Quote Datasheet
Description
LCD MOD 32DIG 16X2 TRANS YLW/GRN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Modules - LCD, OLED Character and Numeric - 67-1760-ND - DigiKey
Thief River Falls, MN, United States
Display Modules - LCD, OLED Character and Numeric
67-1760-ND
Display Modules - LCD, OLED Character and Numeric 67-1760-ND
LCD MOD 32DIG 16X2 TRANS YLW/GRN

LCD MOD 32DIG 16X2 TRANS YLW/GRN

Buy Now Datasheet
Dot Matrix Lcd Display 16X2; Character Count X Line Lumex - 19J7632 - Newark, An Avnet Company
Chicago, IL, United States
Dot Matrix Lcd Display 16X2; Character Count X Line Lumex
19J7632
Dot Matrix Lcd Display 16X2; Character Count X Line Lumex 19J7632
DOT MATRIX LCD DISPLAY 16X2; Character Count x Line:16 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character Size:5.56mm RoHS Compliant: Yes

DOT MATRIX LCD DISPLAY 16X2; Character Count x Line:16 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character Size:5.56mm RoHS Compliant: Yes

Supplier's Site Datasheet
Module, LCD; 16 x 2 mm; 5 x 8; 5 V (Typ.); 2 mA (Typ.); 4.2 V @50 degC (Min.) - 70127583 - Allied Electronics, Inc.
Fort Worth, TX, USA
Module, LCD; 16 x 2 mm; 5 x 8; 5 V (Typ.); 2 mA (Typ.); 4.2 V @50 degC (Min.)
70127583
Module, LCD; 16 x 2 mm; 5 x 8; 5 V (Typ.); 2 mA (Typ.); 4.2 V @50 degC (Min.) 70127583
Applications: Audio Equipment (Home/Office) Consumer Items (Watches, Calculators, Radio, Toys) Automotive Dash Panels Medical Equipment Security Electronics Military Control Panels Testing Equipment

Applications:

  • Audio Equipment (Home/Office)
  • Consumer Items (Watches, Calculators, Radio, Toys)
  • Automotive Dash Panels
  • Medical Equipment
  • Security Electronics
  • Military Control Panels
  • Testing Equipment
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Liquid Crystal Display (LCD) Modules Liquid Crystal Display (LCD) Modules Liquid Crystal Display (LCD) Modules
Product Number 67-1760-ND 19J7632 70127583
Product Name Display Modules - LCD, OLED Character and Numeric Dot Matrix Lcd Display 16X2; Character Count X Line Lumex Module, LCD; 16 x 2 mm; 5 x 8; 5 V (Typ.); 2 mA (Typ.); 4.2 V @50 degC (Min.)
Display Type Character Display Character Display
Technology Twisted Nematic; Super Twisted Nematic Optoelectronics & Displays > Displays > LCD Displays > Alphanumeric LCD Displays AMLCD
Backlight Light Emitting Diode
Number of Lines 2
Characters per Line 16
Unlock Full Specs
to access all available technical data