LCD MOD 6 DIG 6 X 1 REFLECTIVE
NUMERIC LCD DISPLAY; Character Count x Line:6 x 1; Display Appearance:Black 7 Segment on Grey; Logic Voltage:5V; Interface Type:-; Font Set:-; Display Mode:Reflective; Character Size:18mm; LCD Display Type:TN; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules | Liquid Crystal Display (LCD) Modules |
| Product Number | 67-1796-ND | 19J7564 |
| Product Name | Display Modules - LCD, OLED Character and Numeric | Numeric Lcd Display; Character Count X Line Lumex |
| Display Type | Character Display | Character Display |
| Technology | Twisted Nematic | Optoelectronics & Displays > Displays > LCD Displays > Alphanumeric LCD Displays |
| Backlight | None | |
| Number of Lines | 1 | |
| Characters per Line | 6 |