DISPLAY, 7 SEGMENT, 3 1/2, 12.54MM; No. of Digits / Alpha:4; Character Count x Line:4 x 1; Character Size:12.54mm; Supply Voltage:5VAC; Display Mode:Reflective; Product Range:-; Operating Temperature Max:50°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | 19J7534 |
| Product Name | Display, 7 Segment, 3 1/2, 12.54Mm; No. Of Digits / Alpha Lumex |
| Technology | Optoelectronics & Displays > Displays > LCD Displays > 7 Segment LCD Displays |