ITW Electronic Component Solutions - Lumex Display, Lcd 7-Segment, Single, 102Mm; Led Color Lumex LCD-S101D40TR

Description
DISPLAY, LCD 7-SEGMENT, SINGLE, 102MM; LED Color:-; Forward Current If:-; Forward Voltage:5V; Luminous Intensity:-; No. of Digits / Alpha:1; Character Size:102mm; Common Connection:-; Product Range:-; Colour:Grey; Supply Voltage:5V RoHS Compliant: Yes
Description
DISPLAY, LCD 7-SEGMENT, SINGLE, 102MM; LED Color:-; Forward Current If:-; Forward Voltage:5V; Luminous Intensity:-; No. of Digits / Alpha:1; Character Size:102mm; Common Connection:-; Product Range:-; Colour:Grey; Supply Voltage:5V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Display, Lcd 7-Segment, Single, 102Mm; Led Color Lumex - 59K0217 - Newark, An Avnet Company
Chicago, IL, United States
Display, Lcd 7-Segment, Single, 102Mm; Led Color Lumex
59K0217
Display, Lcd 7-Segment, Single, 102Mm; Led Color Lumex 59K0217
DISPLAY, LCD 7-SEGMENT, SINGLE, 102MM; LED Color:-; Forward Current If:-; Forward Voltage:5V; Luminous Intensity:-; No. of Digits / Alpha:1; Character Size:102mm; Common Connection:-; Product Range:-; Colour:Grey; Supply Voltage:5V RoHS Compliant: Yes

DISPLAY, LCD 7-SEGMENT, SINGLE, 102MM; LED Color:-; Forward Current If:-; Forward Voltage:5V; Luminous Intensity:-; No. of Digits / Alpha:1; Character Size:102mm; Common Connection:-; Product Range:-; Colour:Grey; Supply Voltage:5V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 59K0217
Product Name Display, Lcd 7-Segment, Single, 102Mm; Led Color Lumex
Display Type Segmented
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details