ITW Plexus Plexus MA830 Gray Base (Part B) Methacrylate Adhesive - 35 ml Cartridge IT194

Description
Plexus gray MA830 methacrylate adhesive is compatible with abs, acrylic, aluminum, frp, gelcoat, polyester, pvc, stainless steel, styrenic, urethane and vinyl ester materials. Provides a 20 min fixture time and 4 to 6 min working time of. Works in a mix ratio of 10:1. Delivers great performance with a shear strength of 2000 to 2800 psi and tensile strength of 2000 to 2500 psi. Minimum to maximum operating temperatures are -40 F to +180 F.
Description
Plexus gray MA830 methacrylate adhesive is compatible with abs, acrylic, aluminum, frp, gelcoat, polyester, pvc, stainless steel, styrenic, urethane and vinyl ester materials. Provides a 20 min fixture time and 4 to 6 min working time of. Works in a mix ratio of 10:1. Delivers great performance with a shear strength of 2000 to 2800 psi and tensile strength of 2000 to 2500 psi. Minimum to maximum operating temperatures are -40 F to +180 F.

Suppliers

Company
Product
Description
Supplier Links
Plexus MA830 Gray Base (Part B) Methacrylate Adhesive - 35 ml Cartridge - PLEXUS IT194 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Plexus MA830 Gray Base (Part B) Methacrylate Adhesive - 35 ml Cartridge
PLEXUS IT194
Plexus MA830 Gray Base (Part B) Methacrylate Adhesive - 35 ml Cartridge PLEXUS IT194
Plexus gray MA830 methacrylate adhesive is compatible with abs, acrylic, aluminum, frp, gelcoat, polyester, pvc, stainless steel, styrenic, urethane and vinyl ester materials. Provides a 20 min fixture time and 4 to 6 min working time of. Works in a mix ratio of 10:1. Delivers great performance with a shear strength of 2000 to 2800 psi and tensile strength of 2000 to 2500 psi. Minimum to maximum operating temperatures are -40 F to +180 F.

Plexus gray MA830 methacrylate adhesive is compatible with abs, acrylic, aluminum, frp, gelcoat, polyester, pvc, stainless steel, styrenic, urethane and vinyl ester materials. Provides a 20 min fixture time and 4 to 6 min working time of. Works in a mix ratio of 10:1. Delivers great performance with a shear strength of 2000 to 2800 psi and tensile strength of 2000 to 2500 psi. Minimum to maximum operating temperatures are -40 F to +180 F.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Adhesives
Product Number PLEXUS IT194
Product Name Plexus MA830 Gray Base (Part B) Methacrylate Adhesive - 35 ml Cartridge
Use Temperature -40 to 180 F (-40 to 82 C)
Unlock Full Specs
to access all available technical data

Similar Products

Low thermal resistance cooling phase change pad for electronic components - SP205A-AL-40 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Features Thermally Conductive
Industry Electronics
Use Temperature -40 to 257 F (-40 to 125 C)
View Details
Light-Curable Materials, HLC Adhesives, HLC-M-1004 -  - Dymax
Specs
Cure / Technology UV or Radiation Cured
Type / Form Liquid
Substrate Compatibility ABS, CAP, PC, PEI, PMMA, SAN
View Details