ITW Plexus Plexus MA830 Gray Base (Part B) Methacrylate Adhesive - 380 ml Cartridge - Mixed Density Type: No GB IT186

Description
Plexus gray MA830 methacrylate adhesive is compatible with abs, acrylic, aluminum, frp, gelcoat, polyester, pvc, stainless steel, styrenic, urethane and vinyl ester materials. Provides a 20 min fixture time and 4 to 6 min working time of. Delivers great performance with a shear strength of 2000 to 2800 psi and tensile strength of 2000 to 2500 psi. Minimum to maximum operating temperatures are -40 F to +180 F.
Description
Plexus gray MA830 methacrylate adhesive is compatible with abs, acrylic, aluminum, frp, gelcoat, polyester, pvc, stainless steel, styrenic, urethane and vinyl ester materials. Provides a 20 min fixture time and 4 to 6 min working time of. Delivers great performance with a shear strength of 2000 to 2800 psi and tensile strength of 2000 to 2500 psi. Minimum to maximum operating temperatures are -40 F to +180 F.

Suppliers

Company
Product
Description
Supplier Links
Plexus MA830 Gray Base (Part B) Methacrylate Adhesive - 380 ml Cartridge - Mixed Density Type: No GB - PLEXUS IT186 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Plexus MA830 Gray Base (Part B) Methacrylate Adhesive - 380 ml Cartridge - Mixed Density Type: No GB
PLEXUS IT186
Plexus MA830 Gray Base (Part B) Methacrylate Adhesive - 380 ml Cartridge - Mixed Density Type: No GB PLEXUS IT186
Plexus gray MA830 methacrylate adhesive is compatible with abs, acrylic, aluminum, frp, gelcoat, polyester, pvc, stainless steel, styrenic, urethane and vinyl ester materials. Provides a 20 min fixture time and 4 to 6 min working time of. Delivers great performance with a shear strength of 2000 to 2800 psi and tensile strength of 2000 to 2500 psi. Minimum to maximum operating temperatures are -40 F to +180 F.

Plexus gray MA830 methacrylate adhesive is compatible with abs, acrylic, aluminum, frp, gelcoat, polyester, pvc, stainless steel, styrenic, urethane and vinyl ester materials. Provides a 20 min fixture time and 4 to 6 min working time of. Delivers great performance with a shear strength of 2000 to 2800 psi and tensile strength of 2000 to 2500 psi. Minimum to maximum operating temperatures are -40 F to +180 F.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Adhesives
Product Number PLEXUS IT186
Product Name Plexus MA830 Gray Base (Part B) Methacrylate Adhesive - 380 ml Cartridge - Mixed Density Type: No GB
Use Temperature -40 to 180 F (-40 to 82 C)
Unlock Full Specs
to access all available technical data

Similar Products

1-Part, Thermally Conductive, RTV Silicone Adhesive, UL Listed - AS1803 - CHT USA Inc.
Specs
Cure / Technology Single Component; Acetone
Chemical System Silicone
Features Flame Retardant; UL Rating
View Details
Dymax Multi-Cure 987 UV Curing Conformal Coating Clear 1 L Bottle - 987 1 LITER BOTTLE - Ellsworth Adhesives
Specs
Viscosity 150 cP
Tensile (Break) 5300 psi (36542 KPa)
Elongation 4.0 %
View Details
ADMER™ Adhesive Resin -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
View Details