ITW Switches UK D Sub Connector, Standard, 15 Position, Receptacle; No. Of Contacts Itw Mcmurdo HDE15ST

Description
D SUB CONNECTOR, STANDARD, 15 POSITION, RECEPTACLE; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:High Density Series; Connector Body Material:Metal Body RoHS Compliant: Yes
Datasheet
Description
D SUB CONNECTOR, STANDARD, 15 POSITION, RECEPTACLE; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:High Density Series; Connector Body Material:Metal Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Standard, 15 Position, Receptacle; No. Of Contacts Itw Mcmurdo - 82K6275 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 15 Position, Receptacle; No. Of Contacts Itw Mcmurdo
82K6275
D Sub Connector, Standard, 15 Position, Receptacle; No. Of Contacts Itw Mcmurdo 82K6275
D SUB CONNECTOR, STANDARD, 15 POSITION, RECEPTACLE; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:High Density Series; Connector Body Material:Metal Body RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 15 POSITION, RECEPTACLE; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:High Density Series; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82K6275
Product Name D Sub Connector, Standard, 15 Position, Receptacle; No. Of Contacts Itw Mcmurdo
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details