ITW Switches UK D Sub Connector, Standard, 15 Position, Plug; No. Of Contacts Itw Mcmurdo HDE15PTD

Description
D SUB CONNECTOR, STANDARD, 15 POSITION, PLUG; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:High Density Series; Connector Body Material:Metal Body RoHS Compliant: Yes
Datasheet
Description
D SUB CONNECTOR, STANDARD, 15 POSITION, PLUG; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:High Density Series; Connector Body Material:Metal Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Standard, 15 Position, Plug; No. Of Contacts Itw Mcmurdo - 87K6574 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 15 Position, Plug; No. Of Contacts Itw Mcmurdo
87K6574
D Sub Connector, Standard, 15 Position, Plug; No. Of Contacts Itw Mcmurdo 87K6574
D SUB CONNECTOR, STANDARD, 15 POSITION, PLUG; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:High Density Series; Connector Body Material:Metal Body RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 15 POSITION, PLUG; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:High Density Series; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87K6574
Product Name D Sub Connector, Standard, 15 Position, Plug; No. Of Contacts Itw Mcmurdo
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nh-Din 1C / 500V / 50A / Gg Schurter - 54AJ9439 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details