The D Sub Connector, Standard, 44 Position, Receptacle (part number 97K1090) features a high-density design suitable for various applications. It includes 44 contacts and utilizes a tinned and dimpled shell for improved electrical continuity and effective EMI/RFI shielding. The connector is constructed from steel plated tin and has a glass-filled thermoplastic insulator rated UL94V-0. This connector supports multiple termination styles, including solder bucket and straight printed circuit (p.c.) options. It is designed for a working voltage of 300V and can handle a current of up to 3A per contact at 70°C. The operating temperature range is from -55°C to +105°C, making it suitable for a variety of environments. The connector also offers a contact resistance of 10mΩ maximum and an insulation resistance of 1000MΩ minimum. Engineers should consider this connector for applications requiring reliable performance and robust electrical characteristics in a compact form factor.
D SUB CONNECTOR, STANDARD, 44 POSITION, RECEPTACLE; No. of Contacts:44Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 97K1090 |
| Product Name | D Sub Connector, Standard, 44 Position, Receptacle; No. Of Contacts Itw Mcmurdo |
| Connector Type | D-Sub Connector |