ITW Switches UK D Sub Connector, Standard, 44 Position, Plug; No. Of Contacts Itw Mcmurdo HDB44PTD

Description
D SUB CONNECTOR, STANDARD, 44 POSITION, PLUG; No. of Contacts:44Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:High Density Series; Connector Body Material:Metal Body RoHS Compliant: Yes
Description
D SUB CONNECTOR, STANDARD, 44 POSITION, PLUG; No. of Contacts:44Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:High Density Series; Connector Body Material:Metal Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Standard, 44 Position, Plug; No. Of Contacts Itw Mcmurdo - 97K1089 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 44 Position, Plug; No. Of Contacts Itw Mcmurdo
97K1089
D Sub Connector, Standard, 44 Position, Plug; No. Of Contacts Itw Mcmurdo 97K1089
D SUB CONNECTOR, STANDARD, 44 POSITION, PLUG; No. of Contacts:44Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:High Density Series; Connector Body Material:Metal Body RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 44 POSITION, PLUG; No. of Contacts:44Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:High Density Series; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97K1089
Product Name D Sub Connector, Standard, 44 Position, Plug; No. Of Contacts Itw Mcmurdo
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products