The D Sub Connector, HD, Socket, 26 Position (part number 97K1088) features a high-density design with 26 contacts, making it suitable for applications requiring compact connections. The connector is constructed with a steel body that is plated with tin, ensuring durability and effective electrical continuity. It is designed for solder termination, which provides a reliable connection method. The connector supports a working voltage of 300V and can handle a current of up to 3A per contact at 70°C. It operates effectively within a temperature range of -55°C to +105°C. The connector also includes threaded inserts for easy assembly and optional screwlocks for enhanced stability during installation. This product is RoHS compliant, making it suitable for environmentally conscious projects.
D SUB CONNECTOR, HD, SOCKET, 26 POSITION; No. of Contacts:26Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 97K1088 |
| Product Name | D Sub Connector, Hd, Socket, 26 Position; No. Of Contacts Itw Mcmurdo |
| Connector Type | D-Sub Connector |